Capital Lighting, Inc. 10620NI Sconces-Pocket 659645

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342087 Category: Fluorescent Wall Bracket Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342087 Category: Fluorescent Wall Bracket Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10620NI Sconces-Pocket - 659645 - Capital Lighting, Inc.
Columbus, OH, USA
10620NI Sconces-Pocket
659645
10620NI Sconces-Pocket 659645
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342087 Category: Fluorescent Wall Bracket Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Extension: 4
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 783927342087
Category: Fluorescent Wall Bracket
Glass: Clear Outside glass with White Inside
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659645
Product Name 10620NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details