Capital Lighting, Inc. 10696SN Sconces-Other 659637

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.13 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.05 Product Name: Two Light Wall Bracket UPC: 783927342476 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.13 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.05 Product Name: Two Light Wall Bracket UPC: 783927342476 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10696SN Sconces-Other - 659637 - Capital Lighting, Inc.
Columbus, OH, USA
10696SN Sconces-Other
659637
10696SN Sconces-Other 659637
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.13 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.05 Product Name: Two Light Wall Bracket UPC: 783927342476 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 8.13
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 3.05
Product Name: Two Light Wall Bracket
UPC: 783927342476
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659637
Product Name 10696SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details