Capital Lighting, Inc. 10715SN Mini Pendants-Rod 659636

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 783927340007 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 783927340007 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
10715SN Mini Pendants-Rod - 659636 - Capital Lighting, Inc.
Columbus, OH, USA
10715SN Mini Pendants-Rod
659636
10715SN Mini Pendants-Rod 659636
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 5.50 Bulb Type: GU24 Qty: 1 Wattage: 11 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 783927340007 Category: Fluorescent Pendant Glass: Clear Outside glass with White Inside Shipped Via: UPS Safety Rating: CSA Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 5.50
Bulb
Type: GU24
Qty: 1
Wattage: 11
Finish: Satin Nickel
Weight: 3.6
Product Name: One Light Pendant
UPC: 783927340007
Category: Fluorescent Pendant
Glass: Clear Outside glass with White Inside
Shipped Via: UPS
Safety Rating: CSA
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659636
Product Name 10715SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details