Capital Lighting, Inc. 10723CH Sconces-Triple Glass 659635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.38 Extension: 6 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Chrome Weight: 13.15 Product Name: Three Light Wall Bracket UPC: 783927343411 Category: Fluorescent Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.38 Extension: 6 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Chrome Weight: 13.15 Product Name: Three Light Wall Bracket UPC: 783927343411 Category: Fluorescent Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10723CH Sconces-Triple Glass - 659635 - Capital Lighting, Inc.
Columbus, OH, USA
10723CH Sconces-Triple Glass
659635
10723CH Sconces-Triple Glass 659635
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.38 Extension: 6 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Chrome Weight: 13.15 Product Name: Three Light Wall Bracket UPC: 783927343411 Category: Fluorescent Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 60.38
Extension: 6
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Chrome
Weight: 13.15
Product Name: Three Light Wall Bracket
UPC: 783927343411
Category: Fluorescent Wall Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659635
Product Name 10723CH Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details