Capital Lighting, Inc. 10722CH Mini Pendants-Rod 659632

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 3.35 Product Name: One Light Pendant UPC: 783927343404 Category: Fluorescent Pendant Glass: Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 3.35 Product Name: One Light Pendant UPC: 783927343404 Category: Fluorescent Pendant Glass: Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
10722CH Mini Pendants-Rod - 659632 - Capital Lighting, Inc.
Columbus, OH, USA
10722CH Mini Pendants-Rod
659632
10722CH Mini Pendants-Rod 659632
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 3.35 Product Name: One Light Pendant UPC: 783927343404 Category: Fluorescent Pendant Glass: Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chrome
Weight: 3.35
Product Name: One Light Pendant
UPC: 783927343404
Category: Fluorescent Pendant
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659632
Product Name 10722CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details