Capital Lighting, Inc. 10720TZ Pendants-Bowl Style 659630

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 48.00 Bulb Type: G10q Qty: 1 Wattage: 70 Finish: Tannery Bronze Weight: 68 Product Name: One Light Pendant UPC: 783927343237 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Canopy: 5`` Chain: 84`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 48.00 Bulb Type: G10q Qty: 1 Wattage: 70 Finish: Tannery Bronze Weight: 68 Product Name: One Light Pendant UPC: 783927343237 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Canopy: 5`` Chain: 84`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
10720TZ Pendants-Bowl Style - 659630 - Capital Lighting, Inc.
Columbus, OH, USA
10720TZ Pendants-Bowl Style
659630
10720TZ Pendants-Bowl Style 659630
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 48.00 Bulb Type: G10q Qty: 1 Wattage: 70 Finish: Tannery Bronze Weight: 68 Product Name: One Light Pendant UPC: 783927343237 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Canopy: 5`` Chain: 84`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 48.00
Bulb
Type: G10q
Qty: 1
Wattage: 70
Finish: Tannery Bronze
Weight: 68
Product Name: One Light Pendant
UPC: 783927343237
Category: Fluorescent Pendant
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA
Canopy: 5``
Chain: 84``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659630
Product Name 10720TZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details