Capital Lighting, Inc. 11100NI Exterior -Wall Mount 659628

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927344685 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927344685 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11100NI Exterior -Wall Mount - 659628 - Capital Lighting, Inc.
Columbus, OH, USA
11100NI Exterior -Wall Mount
659628
11100NI Exterior -Wall Mount 659628
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927344685 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927344685
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659628
Product Name 11100NI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details