Capital Lighting, Inc. 11094NI Exterior -Wall Mount 659625

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.13 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 0.8 Product Name: One Light Outdoor Fixture UPC: 783927344692 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.13 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 0.8 Product Name: One Light Outdoor Fixture UPC: 783927344692 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11094NI Exterior -Wall Mount - 659625 - Capital Lighting, Inc.
Columbus, OH, USA
11094NI Exterior -Wall Mount
659625
11094NI Exterior -Wall Mount 659625
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.13 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 0.8 Product Name: One Light Outdoor Fixture UPC: 783927344692 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 7.13
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 14
Finish: Brushed Nickel
Weight: 0.8
Product Name: One Light Outdoor Fixture
UPC: 783927344692
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659625
Product Name 11094NI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details