Capital Lighting, Inc. 10894AP Flush Mounts-Bowl Style 659624

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 3.55 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Pewter Weight: 5.15 Product Name: Two Light Ceiling Light UPC: 783927342520 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 3.55 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Pewter Weight: 5.15 Product Name: Two Light Ceiling Light UPC: 783927342520 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10894AP Flush Mounts-Bowl Style - 659624 - Capital Lighting, Inc.
Columbus, OH, USA
10894AP Flush Mounts-Bowl Style
659624
10894AP Flush Mounts-Bowl Style 659624
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 3.55 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Pewter Weight: 5.15 Product Name: Two Light Ceiling Light UPC: 783927342520 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.87
Height: 3.55
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Antique Pewter
Weight: 5.15
Product Name: Two Light Ceiling Light
UPC: 783927342520
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659624
Product Name 10894AP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details