Capital Lighting, Inc. 11039AGZ Exterior -Wall Mount 659622

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Extension: 13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Aged Bronze Weight: 28.8 Product Name: Four Light Outdoor Fixture UPC: 783927342865 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Extension: 13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Aged Bronze Weight: 28.8 Product Name: Four Light Outdoor Fixture UPC: 783927342865 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
11039AGZ Exterior -Wall Mount - 659622 - Capital Lighting, Inc.
Columbus, OH, USA
11039AGZ Exterior -Wall Mount
659622
11039AGZ Exterior -Wall Mount 659622
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.00 Extension: 13 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Aged Bronze Weight: 28.8 Product Name: Four Light Outdoor Fixture UPC: 783927342865 Category: Outdoor Glass: Amber Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.00
Extension: 13
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Aged Bronze
Weight: 28.8
Product Name: Four Light Outdoor Fixture
UPC: 783927342865
Category: Outdoor
Glass: Amber
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659622
Product Name 11039AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details