Capital Lighting, Inc. 10992LZ Exterior -Sconces 659621

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Legacy Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927343428 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Alabaster Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Legacy Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927343428 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Alabaster Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10992LZ Exterior -Sconces - 659621 - Capital Lighting, Inc.
Columbus, OH, USA
10992LZ Exterior -Sconces
659621
10992LZ Exterior -Sconces 659621
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Legacy Bronze Weight: 5.6 Product Name: One Light Outdoor Fixture UPC: 783927343428 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Alabaster Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 15.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Legacy Bronze
Weight: 5.6
Product Name: One Light Outdoor Fixture
UPC: 783927343428
Category: Fluorescent Outdoor Wall Brkt
Glass: Etched Alabaster
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659621
Product Name 10992LZ Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details