Capital Lighting, Inc. 10818OZ Sconces-Pocket 659618

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.85 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927342827 Category: Fluorescent Wall Bracket Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.85 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927342827 Category: Fluorescent Wall Bracket Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10818OZ Sconces-Pocket - 659618 - Capital Lighting, Inc.
Columbus, OH, USA
10818OZ Sconces-Pocket
659618
10818OZ Sconces-Pocket 659618
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.85 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927342827 Category: Fluorescent Wall Bracket Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.85
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927342827
Category: Fluorescent Wall Bracket
Glass: Umber Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659618
Product Name 10818OZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details