Capital Lighting, Inc. 10801SI Island/Pool Table-2 Light Bar 659617

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Silver Various Weight: 16.75 Product Name: Two Light Ceiling Fixture UPC: 783927343084 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Silver Various Weight: 16.75 Product Name: Two Light Ceiling Fixture UPC: 783927343084 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10801SI Island/Pool Table-2 Light Bar - 659617 - Capital Lighting, Inc.
Columbus, OH, USA
10801SI Island/Pool Table-2 Light Bar
659617
10801SI Island/Pool Table-2 Light Bar 659617
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Silver Various Weight: 16.75 Product Name: Two Light Ceiling Fixture UPC: 783927343084 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.13
Height: 5.00
Length 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Silver Various
Weight: 16.75
Product Name: Two Light Ceiling Fixture
UPC: 783927343084
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659617
Product Name 10801SI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details