Capital Lighting, Inc. 10804BA Flush Mounts-Drum Shades 659611

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342667 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342667 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10804BA Flush Mounts-Drum Shades - 659611 - Capital Lighting, Inc.
Columbus, OH, USA
10804BA Flush Mounts-Drum Shades
659611
10804BA Flush Mounts-Drum Shades 659611
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342667 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 3.60
Bulb
Type: G10q
Qty: 1
Wattage: 55
Finish: Brushed Aluminum
Weight: 5
Product Name: One Light Flush Mount
UPC: 783927342667
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659611
Product Name 10804BA Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details