Capital Lighting, Inc. 10804BAW Flush Mounts-Drum Shades 659610

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342704 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342704 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10804BAW Flush Mounts-Drum Shades - 659610 - Capital Lighting, Inc.
Columbus, OH, USA
10804BAW Flush Mounts-Drum Shades
659610
10804BAW Flush Mounts-Drum Shades 659610
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.60 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Brushed Aluminum Weight: 5 Product Name: One Light Flush Mount UPC: 783927342704 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 3.60
Bulb
Type: G10q
Qty: 1
Wattage: 55
Finish: Brushed Aluminum
Weight: 5
Product Name: One Light Flush Mount
UPC: 783927342704
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659610
Product Name 10804BAW Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details