Capital Lighting, Inc. 10824CP Flush Mounts-Drum Shades 659609

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.13 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Champagne Weight: 6.4 Product Name: Three Light Ceiling Fixture UPC: 783927342421 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.13 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Champagne Weight: 6.4 Product Name: Three Light Ceiling Fixture UPC: 783927342421 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10824CP Flush Mounts-Drum Shades - 659609 - Capital Lighting, Inc.
Columbus, OH, USA
10824CP Flush Mounts-Drum Shades
659609
10824CP Flush Mounts-Drum Shades 659609
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.13 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Champagne Weight: 6.4 Product Name: Three Light Ceiling Fixture UPC: 783927342421 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.13
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Champagne
Weight: 6.4
Product Name: Three Light Ceiling Fixture
UPC: 783927342421
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659609
Product Name 10824CP Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details