Capital Lighting, Inc. 10885CP Flush Mounts-Drum Shades 659602

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344418 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344418 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10885CP Flush Mounts-Drum Shades - 659602 - Capital Lighting, Inc.
Columbus, OH, USA
10885CP Flush Mounts-Drum Shades
659602
10885CP Flush Mounts-Drum Shades 659602
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344418 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.20
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Champagne
Weight: 3.5
Product Name: Two Light Ceiling Light
UPC: 783927344418
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659602
Product Name 10885CP Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details