Capital Lighting, Inc. 10439CPBG Sconces-Other 659487

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927343138 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927343138 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10439CPBG Sconces-Other - 659487 - Capital Lighting, Inc.
Columbus, OH, USA
10439CPBG Sconces-Other
659487
10439CPBG Sconces-Other 659487
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927343138 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.22
Extension: 3.75
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Champagne and Mocha Mist
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 783927343138
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659487
Product Name 10439CPBG Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details