Capital Lighting, Inc. 10439NCHB Sconces-Other 659486

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927342353 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927342353 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10439NCHB Sconces-Other - 659486 - Capital Lighting, Inc.
Columbus, OH, USA
10439NCHB Sconces-Other
659486
10439NCHB Sconces-Other 659486
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 5 Product Name: Two Light Wall Bracket UPC: 783927342353 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.22
Extension: 3.75
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel & Chrome
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 783927342353
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659486
Product Name 10439NCHB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details