Capital Lighting, Inc. 10442RBZ Sconces-Single Glass 659482

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 4.15 Product Name: Two Light Wall Bracket UPC: 783927342162 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 4.15 Product Name: Two Light Wall Bracket UPC: 783927342162 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10442RBZ Sconces-Single Glass - 659482 - Capital Lighting, Inc.
Columbus, OH, USA
10442RBZ Sconces-Single Glass
659482
10442RBZ Sconces-Single Glass 659482
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 4.15 Product Name: Two Light Wall Bracket UPC: 783927342162 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.00
Extension: 4
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Royal Bronze
Weight: 4.15
Product Name: Two Light Wall Bracket
UPC: 783927342162
Category: Fluorescent Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659482
Product Name 10442RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details