Capital Lighting, Inc. 10441SI Sconces-Pocket 659481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 3.5 Product Name: Two Light Wall Bracket UPC: 783927342933 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 3.5 Product Name: Two Light Wall Bracket UPC: 783927342933 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10441SI Sconces-Pocket - 659481 - Capital Lighting, Inc.
Columbus, OH, USA
10441SI Sconces-Pocket
659481
10441SI Sconces-Pocket 659481
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Silver Various Weight: 3.5 Product Name: Two Light Wall Bracket UPC: 783927342933 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 11.00
Extension: 4
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Silver Various
Weight: 3.5
Product Name: Two Light Wall Bracket
UPC: 783927342933
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659481
Product Name 10441SI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details