Capital Lighting, Inc. 10442AB Sconces-Single Glass 659480

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Brass Weight: 4.15 Product Name: Two Light Wall Light UPC: 783927344425 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Brass Weight: 4.15 Product Name: Two Light Wall Light UPC: 783927344425 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10442AB Sconces-Single Glass - 659480 - Capital Lighting, Inc.
Columbus, OH, USA
10442AB Sconces-Single Glass
659480
10442AB Sconces-Single Glass 659480
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 4 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Antique Brass Weight: 4.15 Product Name: Two Light Wall Light UPC: 783927344425 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.00
Extension: 4
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Antique Brass
Weight: 4.15
Product Name: Two Light Wall Light
UPC: 783927344425
Category: Wall Light
Glass: Light Tea Stained
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659480
Product Name 10442AB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details