Capital Lighting, Inc. 10438CPBG Sconces-Other 659455

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343145 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343145 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10438CPBG Sconces-Other - 659455 - Capital Lighting, Inc.
Columbus, OH, USA
10438CPBG Sconces-Other
659455
10438CPBG Sconces-Other 659455
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Champagne and Mocha Mist Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343145 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.57
Height: 14.22
Extension: 3.75
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Champagne and Mocha Mist
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927343145
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659455
Product Name 10438CPBG Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details