Capital Lighting, Inc. 10435PN Sconces-Single Glass 659451

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.1 Product Name: One Light Wall Light UPC: 783927343510 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.1 Product Name: One Light Wall Light UPC: 783927343510 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10435PN Sconces-Single Glass - 659451 - Capital Lighting, Inc.
Columbus, OH, USA
10435PN Sconces-Single Glass
659451
10435PN Sconces-Single Glass 659451
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Weight: 3.1 Product Name: One Light Wall Light UPC: 783927343510 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Polished Nickel
Weight: 3.1
Product Name: One Light Wall Light
UPC: 783927343510
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659451
Product Name 10435PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details