Capital Lighting, Inc. 10403OZ Bathroom Fixtures-Three Lights 659418

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342681 Category: Fluorescent Bath Glass: Tinted Linen on Opal White Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342681 Category: Fluorescent Bath Glass: Tinted Linen on Opal White Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10403OZ Bathroom Fixtures-Three Lights - 659418 - Capital Lighting, Inc.
Columbus, OH, USA
10403OZ Bathroom Fixtures-Three Lights
659418
10403OZ Bathroom Fixtures-Three Lights 659418
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342681 Category: Fluorescent Bath Glass: Tinted Linen on Opal White Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.50
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Olde Bronze
Weight: 6.7
Product Name: Three Light Bath Light
UPC: 783927342681
Category: Fluorescent Bath
Glass: Tinted Linen on Opal White
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659418
Product Name 10403OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details