Capital Lighting, Inc. 10402OZ Sconces-Single Glass 659412

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.56 Product Name: One Light Wall Light UPC: 783927342438 Category: Wall Light Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.56 Product Name: One Light Wall Light UPC: 783927342438 Category: Wall Light Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10402OZ Sconces-Single Glass - 659412 - Capital Lighting, Inc.
Columbus, OH, USA
10402OZ Sconces-Single Glass
659412
10402OZ Sconces-Single Glass 659412
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.56 Product Name: One Light Wall Light UPC: 783927342438 Category: Wall Light Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 1.56
Product Name: One Light Wall Light
UPC: 783927342438
Category: Wall Light
Glass: Tinted Linen on Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659412
Product Name 10402OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details