Capital Lighting, Inc. 10402NI Sconces-Single Glass 659410

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.55 Product Name: One Light Wall Light UPC: 783927342445 Category: Wall Light Glass: Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.55 Product Name: One Light Wall Light UPC: 783927342445 Category: Wall Light Glass: Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10402NI Sconces-Single Glass - 659410 - Capital Lighting, Inc.
Columbus, OH, USA
10402NI Sconces-Single Glass
659410
10402NI Sconces-Single Glass 659410
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.55 Product Name: One Light Wall Light UPC: 783927342445 Category: Wall Light Glass: Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 4.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 1.55
Product Name: One Light Wall Light
UPC: 783927342445
Category: Wall Light
Glass: Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659410
Product Name 10402NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details