Capital Lighting, Inc. 10408RBZ Flush Mounts-Bowl Style 659401

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.60 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.55 Product Name: Two Light Ceiling Fixture UPC: 783927342179 Category: Fluorescent Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.60 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.55 Product Name: Two Light Ceiling Fixture UPC: 783927342179 Category: Fluorescent Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10408RBZ Flush Mounts-Bowl Style - 659401 - Capital Lighting, Inc.
Columbus, OH, USA
10408RBZ Flush Mounts-Bowl Style
659401
10408RBZ Flush Mounts-Bowl Style 659401
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.60 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.55 Product Name: Two Light Ceiling Fixture UPC: 783927342179 Category: Fluorescent Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.60
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Royal Bronze
Weight: 5.55
Product Name: Two Light Ceiling Fixture
UPC: 783927342179
Category: Fluorescent Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659401
Product Name 10408RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details