Capital Lighting, Inc. 10064MAW Lamps-Table Lamps 659398

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 3.3 Product Name: One Light Table Lamp UPC: 014817468649 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 3.3 Product Name: One Light Table Lamp UPC: 014817468649 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10064MAW Lamps-Table Lamps - 659398 - Capital Lighting, Inc.
Columbus, OH, USA
10064MAW Lamps-Table Lamps
659398
10064MAW Lamps-Table Lamps 659398
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 3.3 Product Name: One Light Table Lamp UPC: 014817468649 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Medium Aged Wood
Weight: 3.3
Product Name: One Light Table Lamp
UPC: 014817468649
Category: Lamps
Glass: Cream Caramel Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659398
Product Name 10064MAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details