Capital Lighting, Inc. 10063MAW Lamps-Table Lamps 659395

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468892 Category: Lamps Glass: Cream Caramel Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468892 Category: Lamps Glass: Cream Caramel Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10063MAW Lamps-Table Lamps - 659395 - Capital Lighting, Inc.
Columbus, OH, USA
10063MAW Lamps-Table Lamps
659395
10063MAW Lamps-Table Lamps 659395
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468892 Category: Lamps Glass: Cream Caramel Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medium Aged Wood
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 014817468892
Category: Lamps
Glass: Cream Caramel Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659395
Product Name 10063MAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details