Capital Lighting, Inc. 8881OZFL Flush Mounts-Bowl Style 659394

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927346818 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927346818 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8881OZFL Flush Mounts-Bowl Style - 659394 - Capital Lighting, Inc.
Columbus, OH, USA
8881OZFL Flush Mounts-Bowl Style
659394
8881OZFL Flush Mounts-Bowl Style 659394
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927346818 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.63
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Olde Bronze
Weight: 4
Product Name: Two Light Ceiling Light
UPC: 783927346818
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659394
Product Name 8881OZFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details