Capital Lighting, Inc. 10062MAW Lamps-Table Lamps 659392

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 2.35 Product Name: One Light Buffet Lamp UPC: 014817468885 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 2.35 Product Name: One Light Buffet Lamp UPC: 014817468885 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10062MAW Lamps-Table Lamps - 659392 - Capital Lighting, Inc.
Columbus, OH, USA
10062MAW Lamps-Table Lamps
659392
10062MAW Lamps-Table Lamps 659392
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 2.35 Product Name: One Light Buffet Lamp UPC: 014817468885 Category: Lamps Glass: Cream Caramel Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medium Aged Wood
Weight: 2.35
Product Name: One Light Buffet Lamp
UPC: 014817468885
Category: Lamps
Glass: Cream Caramel Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659392
Product Name 10062MAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details