PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.38
Length 29.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebonized Silver Leaf
Weight: 4.9
Product Name: One Light Table Lamp
UPC: 014817468731
Category: Lamps
Glass: Mocha Shantung
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 659378 |
| Product Name | 10076ESL/BK Lamps-Table Lamps |
| Application | Residential |