Capital Lighting, Inc. 10066ESL/BK Lamps-Table Lamps 659377

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Lamp UPC: 014817468953 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Lamp UPC: 014817468953 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10066ESL/BK Lamps-Table Lamps - 659377 - Capital Lighting, Inc.
Columbus, OH, USA
10066ESL/BK Lamps-Table Lamps
659377
10066ESL/BK Lamps-Table Lamps 659377
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Lamp UPC: 014817468953 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ebonized Silver Leaf
Weight: 2.7
Product Name: One Light Table Lamp
UPC: 014817468953
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659377
Product Name 10066ESL/BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details