Capital Lighting, Inc. 10071CBZ Lamps-Table Lamps 659370

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coppery Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468984 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coppery Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468984 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10071CBZ Lamps-Table Lamps - 659370 - Capital Lighting, Inc.
Columbus, OH, USA
10071CBZ Lamps-Table Lamps
659370
10071CBZ Lamps-Table Lamps 659370
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coppery Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468984 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Coppery Bronze
Weight: 2.8
Product Name: One Light Table Lamp
UPC: 014817468984
Category: Lamps
Glass: Sepia Brown Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659370
Product Name 10071CBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details