Capital Lighting, Inc. 10093ORBP Lamps-Table Lamps 659361

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Patina Weight: 4.8 Product Name: One Light Table Lamp UPC: 014817468625 Category: Lamps Glass: Gold Hardback Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Patina Weight: 4.8 Product Name: One Light Table Lamp UPC: 014817468625 Category: Lamps Glass: Gold Hardback Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10093ORBP Lamps-Table Lamps - 659361 - Capital Lighting, Inc.
Columbus, OH, USA
10093ORBP Lamps-Table Lamps
659361
10093ORBP Lamps-Table Lamps 659361
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Patina Weight: 4.8 Product Name: One Light Table Lamp UPC: 014817468625 Category: Lamps Glass: Gold Hardback Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze Patina
Weight: 4.8
Product Name: One Light Table Lamp
UPC: 014817468625
Category: Lamps
Glass: Gold Hardback
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659361
Product Name 10093ORBP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details