Capital Lighting, Inc. 10087BRY Lamps-Table Lamps 659348

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Barley Weight: 4.15 Product Name: One Light Table Lamp UPC: 014817468823 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Barley Weight: 4.15 Product Name: One Light Table Lamp UPC: 014817468823 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10087BRY Lamps-Table Lamps - 659348 - Capital Lighting, Inc.
Columbus, OH, USA
10087BRY Lamps-Table Lamps
659348
10087BRY Lamps-Table Lamps 659348
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Barley Weight: 4.15 Product Name: One Light Table Lamp UPC: 014817468823 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Barley
Weight: 4.15
Product Name: One Light Table Lamp
UPC: 014817468823
Category: Lamps
Glass: Coco Color Taffeta
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659348
Product Name 10087BRY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details