Capital Lighting, Inc. 10083ESL Lamps-Table Lamps 659340

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.23 Product Name: One Light Table Lamp UPC: 014817468908 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.23 Product Name: One Light Table Lamp UPC: 014817468908 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10083ESL Lamps-Table Lamps - 659340 - Capital Lighting, Inc.
Columbus, OH, USA
10083ESL Lamps-Table Lamps
659340
10083ESL Lamps-Table Lamps 659340
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.23 Product Name: One Light Table Lamp UPC: 014817468908 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ebonized Silver Leaf
Weight: 2.23
Product Name: One Light Table Lamp
UPC: 014817468908
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659340
Product Name 10083ESL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details