Capital Lighting, Inc. VS18701-HTBZ Sconces-Single Glass 659271

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.58 Product Name: One Light Vanity Fixture UPC: 014817469646 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.58 Product Name: One Light Vanity Fixture UPC: 014817469646 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18701-HTBZ Sconces-Single Glass - 659271 - Capital Lighting, Inc.
Columbus, OH, USA
VS18701-HTBZ Sconces-Single Glass
659271
VS18701-HTBZ Sconces-Single Glass 659271
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.58 Product Name: One Light Vanity Fixture UPC: 014817469646 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.63
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 2.58
Product Name: One Light Vanity Fixture
UPC: 014817469646
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659271
Product Name VS18701-HTBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details