Capital Lighting, Inc. VS18702-HTBZ Bathroom Fixtures-Two Lights 659270

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.43 Product Name: Two Light Vanity Fixture UPC: 014817469653 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.43 Product Name: Two Light Vanity Fixture UPC: 014817469653 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18702-HTBZ Bathroom Fixtures-Two Lights - 659270 - Capital Lighting, Inc.
Columbus, OH, USA
VS18702-HTBZ Bathroom Fixtures-Two Lights
659270
VS18702-HTBZ Bathroom Fixtures-Two Lights 659270
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.43 Product Name: Two Light Vanity Fixture UPC: 014817469653 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 4.43
Product Name: Two Light Vanity Fixture
UPC: 014817469653
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659270
Product Name VS18702-HTBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details