Capital Lighting, Inc. VS18803-MAW Bathroom Fixtures-Three Lights 659249

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 8.58 Product Name: Three Light Vanity Fixture UPC: 014817470055 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 8.58 Product Name: Three Light Vanity Fixture UPC: 014817470055 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18803-MAW Bathroom Fixtures-Three Lights - 659249 - Capital Lighting, Inc.
Columbus, OH, USA
VS18803-MAW Bathroom Fixtures-Three Lights
659249
VS18803-MAW Bathroom Fixtures-Three Lights 659249
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 8.58 Product Name: Three Light Vanity Fixture UPC: 014817470055 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.75
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Medium Aged Wood
Weight: 8.58
Product Name: Three Light Vanity Fixture
UPC: 014817470055
Category: Vanity Strips
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659249
Product Name VS18803-MAW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details