Capital Lighting, Inc. VS19104-ARS Bathroom Fixtures-Four Lights 659245

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Arctic Silver Weight: 13.53 Product Name: Four Light Vanity Fixture UPC: 014817470314 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Arctic Silver Weight: 13.53 Product Name: Four Light Vanity Fixture UPC: 014817470314 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS19104-ARS Bathroom Fixtures-Four Lights - 659245 - Capital Lighting, Inc.
Columbus, OH, USA
VS19104-ARS Bathroom Fixtures-Four Lights
659245
VS19104-ARS Bathroom Fixtures-Four Lights 659245
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Arctic Silver Weight: 13.53 Product Name: Four Light Vanity Fixture UPC: 014817470314 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 31.88
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Arctic Silver
Weight: 13.53
Product Name: Four Light Vanity Fixture
UPC: 014817470314
Category: Vanity Strips
Glass: Gold Luster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659245
Product Name VS19104-ARS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details