Capital Lighting, Inc. VS19102-ARS Bathroom Fixtures-Two Lights 659240

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Arctic Silver Weight: 5.17 Product Name: Two Light Vanity Fixture UPC: 014817470291 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Arctic Silver Weight: 5.17 Product Name: Two Light Vanity Fixture UPC: 014817470291 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS19102-ARS Bathroom Fixtures-Two Lights - 659240 - Capital Lighting, Inc.
Columbus, OH, USA
VS19102-ARS Bathroom Fixtures-Two Lights
659240
VS19102-ARS Bathroom Fixtures-Two Lights 659240
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Arctic Silver Weight: 5.17 Product Name: Two Light Vanity Fixture UPC: 014817470291 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Arctic Silver
Weight: 5.17
Product Name: Two Light Vanity Fixture
UPC: 014817470291
Category: Vanity Strips
Glass: Gold Luster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659240
Product Name VS19102-ARS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details