Capital Lighting, Inc. WB1574STA Sconces-Double Candle 659233

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.00 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Stardust Weight: 2.64 Product Name: Two Light Sconce UPC: 014817470079 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.00 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Stardust Weight: 2.64 Product Name: Two Light Sconce UPC: 014817470079 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
WB1574STA Sconces-Double Candle - 659233 - Capital Lighting, Inc.
Columbus, OH, USA
WB1574STA Sconces-Double Candle
659233
WB1574STA Sconces-Double Candle 659233
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.00 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Stardust Weight: 2.64 Product Name: Two Light Sconce UPC: 014817470079 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 17.00
Extension: 7
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Stardust
Weight: 2.64
Product Name: Two Light Sconce
UPC: 014817470079
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659233
Product Name WB1574STA Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details