Capital Lighting, Inc. F2695/3ARS Mid. Chandeliers-Candle 659128

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.38 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 7.85 Product Name: Three Light Single Tier Chandelier UPC: 014817470307 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.38 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 7.85 Product Name: Three Light Single Tier Chandelier UPC: 014817470307 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2695/3ARS Mid. Chandeliers-Candle - 659128 - Capital Lighting, Inc.
Columbus, OH, USA
F2695/3ARS Mid. Chandeliers-Candle
659128
F2695/3ARS Mid. Chandeliers-Candle 659128
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 25.38 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 7.85 Product Name: Three Light Single Tier Chandelier UPC: 014817470307 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 25.38
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Arctic Silver
Weight: 7.85
Product Name: Three Light Single Tier Chandelier
UPC: 014817470307
Category: Chandeliers
Glass: Champagne
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.125`` Rd
Chain: 60``
Wire: 180``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659128
Product Name F2695/3ARS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details