Capital Lighting, Inc. F2689/5RBZ Mid. Chandeliers-Glass Up 659126

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 16.38 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Roman Bronze Weight: 28.07 Product Name: Five Light Single Tier Chandelier UPC: 014817470123 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 16.38 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Roman Bronze Weight: 28.07 Product Name: Five Light Single Tier Chandelier UPC: 014817470123 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2689/5RBZ Mid. Chandeliers-Glass Up - 659126 - Capital Lighting, Inc.
Columbus, OH, USA
F2689/5RBZ Mid. Chandeliers-Glass Up
659126
F2689/5RBZ Mid. Chandeliers-Glass Up 659126
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 16.38 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Roman Bronze Weight: 28.07 Product Name: Five Light Single Tier Chandelier UPC: 014817470123 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 28.38
Height: 16.38
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Roman Bronze
Weight: 28.07
Product Name: Five Light Single Tier Chandelier
UPC: 014817470123
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.875`` Rd
Wire: 180``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659126
Product Name F2689/5RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details