Capital Lighting, Inc. F2694/3ARS Pendants-Drum Shade 659125

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 15.86 Product Name: Three Light Single Tier Chandelier UPC: 014817470239 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 15.86 Product Name: Three Light Single Tier Chandelier UPC: 014817470239 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2694/3ARS Pendants-Drum Shade - 659125 - Capital Lighting, Inc.
Columbus, OH, USA
F2694/3ARS Pendants-Drum Shade
659125
F2694/3ARS Pendants-Drum Shade 659125
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 15.86 Product Name: Three Light Single Tier Chandelier UPC: 014817470239 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 180`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 20.38
Height: 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Arctic Silver
Weight: 15.86
Product Name: Three Light Single Tier Chandelier
UPC: 014817470239
Category: Chandeliers
Glass: Champagne
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.125`` Rd
Chain: 60``
Wire: 180``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659125
Product Name F2694/3ARS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details