Capital Lighting, Inc. F2690/6RBZ Island/Pool Table-4 Light + 659123

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 36.65 Product Name: Six Light Billiard Chandelier UPC: 014817470130 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5x19.5`` Rect Chain: 120`` Wire: 120`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 36.65 Product Name: Six Light Billiard Chandelier UPC: 014817470130 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5x19.5`` Rect Chain: 120`` Wire: 120`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2690/6RBZ Island/Pool Table-4 Light + - 659123 - Capital Lighting, Inc.
Columbus, OH, USA
F2690/6RBZ Island/Pool Table-4 Light +
659123
F2690/6RBZ Island/Pool Table-4 Light + 659123
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 36.65 Product Name: Six Light Billiard Chandelier UPC: 014817470130 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.5x19.5`` Rect Chain: 120`` Wire: 120`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Roman Bronze
Weight: 36.65
Product Name: Six Light Billiard Chandelier
UPC: 014817470130
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.5x19.5`` Rect
Chain: 120``
Wire: 120``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659123
Product Name F2690/6RBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details