Capital Lighting, Inc. F2693/6ARS Mid. Chandeliers-Candle 659122

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.12 Height: 25.50 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Arctic Silver Weight: 10.51 Product Name: Six Light Single Tier Chandelier UPC: 014817470222 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 120`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.12 Height: 25.50 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Arctic Silver Weight: 10.51 Product Name: Six Light Single Tier Chandelier UPC: 014817470222 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 120`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2693/6ARS Mid. Chandeliers-Candle - 659122 - Capital Lighting, Inc.
Columbus, OH, USA
F2693/6ARS Mid. Chandeliers-Candle
659122
F2693/6ARS Mid. Chandeliers-Candle 659122
PRODUCT DETAILS / SPECS Width/Dia: 29.12 Height: 25.50 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Arctic Silver Weight: 10.51 Product Name: Six Light Single Tier Chandelier UPC: 014817470222 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 60`` Wire: 120`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 29.12
Height: 25.50
Bulb
Type: Torpedo
Qty: 6
Wattage: 60
Finish: Arctic Silver
Weight: 10.51
Product Name: Six Light Single Tier Chandelier
UPC: 014817470222
Category: Chandeliers
Glass: Champagne
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.125`` Rd
Chain: 60``
Wire: 120``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659122
Product Name F2693/6ARS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details