Capital Lighting, Inc. F2673/3HTBZ Pendants-Bowl Style 659112

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Uplight Chandelier UPC: 014817469417 Category: Chandeliers Glass: Cream Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Uplight Chandelier UPC: 014817469417 Category: Chandeliers Glass: Cream Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2673/3HTBZ Pendants-Bowl Style - 659112 - Capital Lighting, Inc.
Columbus, OH, USA
F2673/3HTBZ Pendants-Bowl Style
659112
F2673/3HTBZ Pendants-Bowl Style 659112
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Uplight Chandelier UPC: 014817469417 Category: Chandeliers Glass: Cream Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 12.65
Product Name: Three Light Uplight Chandelier
UPC: 014817469417
Category: Chandeliers
Glass: Cream Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.75`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659112
Product Name F2673/3HTBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details